Vishay Precision Group Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag CSC05A0130K0GPA

Description
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote
Description
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag - CSC05A0130K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag
CSC05A0130K0GPA
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag CSC05A0130K0GPA
Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Csc, , 30 Kohm, 2% Vishay - 43C6444 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 30 Kohm, 2% Vishay
43C6444
Csc, , 30 Kohm, 2% Vishay 43C6444
CSC, , 30 kOhm, 2%

CSC, , 30 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC05A0130K0GPA 43C6444
Product Name Res Thick Film NET 30K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Tube/Bag Csc, , 30 Kohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details