Vishay Intertechnology, Inc. RES NET 2.2K OHM 5P 4RES SIP CSC05A012K20GPA

Description
RES NET 2.2Kohm 5P 4RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 5P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 5P 4RES SIP - CSC05A012K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 5P 4RES SIP
CSC05A012K20GPA
RES NET 2.2K OHM 5P 4RES SIP CSC05A012K20GPA
RES NET 2.2Kohm 5P 4RES SIP

RES NET 2.2Kohm 5P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC05A012K20GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A012K20GPA-ND
Resistor Networks, Arrays CSC05A012K20GPA-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Csc, , 2.2 Kohm, 2% Vishay - 43C6432 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 2.2 Kohm, 2% Vishay
43C6432
Csc, , 2.2 Kohm, 2% Vishay 43C6432
CSC, , 2.2 kOhm, 2%

CSC, , 2.2 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A012K20GPA CSC05A012K20GPA-ND 43C6432
Product Name RES NET 2.2K OHM 5P 4RES SIP Resistor Networks, Arrays Csc, , 2.2 Kohm, 2% Vishay
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers