Vishay Precision Group Csc, , 22 Kohm, 2% Vishay CSC05A0122K0GDA

Description
CSC, , 22 kOhm, 2%
Description
CSC, , 22 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 22 Kohm, 2% Vishay - 43C6435 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22 Kohm, 2% Vishay
43C6435
Csc, , 22 Kohm, 2% Vishay 43C6435
CSC, , 22 kOhm, 2%

CSC, , 22 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6435
Product Name Csc, , 22 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details