Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC05A011M00GPA

Description
1M Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC05A011M00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A011M00GPA-ND
Resistor Networks, Arrays CSC05A011M00GPA-ND
1M Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

1M Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
RES NET 1M OHM 5P 4RES SIP - CSC05A011M00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 5P 4RES SIP
CSC05A011M00GPA
RES NET 1M OHM 5P 4RES SIP CSC05A011M00GPA
RES NET 1Mohm 5P 4RES SIP

RES NET 1Mohm 5P 4RES SIP

Supplier's Site
Csc, , 1 Mohm, 2% Vishay - 43C6423 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Mohm, 2% Vishay
43C6423
Csc, , 1 Mohm, 2% Vishay 43C6423
CSC, , 1 MOhm, 2%

CSC, , 1 MOhm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A011M00GPA-ND CSC05A011M00GPA 43C6423
Product Name Resistor Networks, Arrays RES NET 1M OHM 5P 4RES SIP Csc, , 1 Mohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details