VISHAY PRECISION GROUP
CSC05A011K80GEK -- CSC05A-01 1.8K 2% EK E3 VISHAY
Vishay Precision Group
Csc05A-01 1.8K 2% Ek E3 Vishay
CSC05A011K80GEK
Description
CSC05A-01 1.8K 2% EK e3
Description
CSC05A-01 1.8K 2% EK e3
Suppliers
Csc05A-01 1.8K 2% Ek E3 Vishay
47P5473
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P5473 |
|
Product Name
|
Csc05A-01 1.8K 2% Ek E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details