Vishay Intertechnology, Inc. RES NET 1.5K OHM 5P 4RES SIP CSC05A011K50GPA

Description
RES NET 1.5Kohm 5P 4RES SIP
Request a Quote Datasheet
Description
RES NET 1.5Kohm 5P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 5P 4RES SIP - CSC05A011K50GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 5P 4RES SIP
CSC05A011K50GPA
RES NET 1.5K OHM 5P 4RES SIP CSC05A011K50GPA
RES NET 1.5Kohm 5P 4RES SIP

RES NET 1.5Kohm 5P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC05A011K50GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A011K50GPA-ND
Resistor Networks, Arrays CSC05A011K50GPA-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Csc, , 1.5 Kohm, 2% Vishay - 43C6422 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1.5 Kohm, 2% Vishay
43C6422
Csc, , 1.5 Kohm, 2% Vishay 43C6422
CSC, , 1.5 kOhm, 2%

CSC, , 1.5 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A011K50GPA CSC05A011K50GPA-ND 43C6422
Product Name RES NET 1.5K OHM 5P 4RES SIP Resistor Networks, Arrays Csc, , 1.5 Kohm, 2% Vishay
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details