Vishay Intertechnology, Inc. RES NET 1K OHM 5P 4RES SIP CSC05A011K00GPA

Description
RES NET 1Kohm 5P 4RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 5P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 5P 4RES SIP - CSC05A011K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 5P 4RES SIP
CSC05A011K00GPA
RES NET 1K OHM 5P 4RES SIP CSC05A011K00GPA
RES NET 1Kohm 5P 4RES SIP

RES NET 1Kohm 5P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC05A011K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A011K00GPA-ND
Resistor Networks, Arrays CSC05A011K00GPA-ND
1k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Csc, , 1 Kohm, 2% Vishay - 98B5590 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 2% Vishay
98B5590
Csc, , 1 Kohm, 2% Vishay 98B5590
CSC, , 1 kOhm, 2%

CSC, , 1 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A011K00GPA CSC05A011K00GPA-ND 98B5590
Product Name RES NET 1K OHM 5P 4RES SIP Resistor Networks, Arrays Csc, , 1 Kohm, 2% Vishay
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor Networks, Arrays - SIL09E822J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers