Vishay Precision Group Csc05A-01 150 1% P03 Vishay CSC05A01150RFPA

Description
CSC05A-01 150 1% P03
Description
CSC05A-01 150 1% P03

Suppliers

Company
Product
Description
Supplier Links
Csc05A-01 150 1% P03 Vishay - 47P5474 - Newark, An Avnet Company
Chicago, IL, United States
Csc05A-01 150 1% P03 Vishay
47P5474
Csc05A-01 150 1% P03 Vishay 47P5474
CSC05A-01 150 1% P03

CSC05A-01 150 1% P03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5474
Product Name Csc05A-01 150 1% P03 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details