Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC05A01100KGEK

Description
100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC100KC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KC-ND
Resistor Networks, Arrays CSC100KC-ND
100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk - CSC05A01100KGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk
CSC05A01100KGEK
Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk CSC05A01100KGEK
Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC100KC-ND CSC05A01100KGEK
Product Name Resistor Networks, Arrays Res Thick Film NET 100K Ohm 2% 31/50W ¦100ppm/¦C BUS 5-Pin SIP Pin Thru-Hole Bulk
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP ThroughHole
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details