Vishay Precision Group Csc, , 131 Ohm, 2% Vishay CSC04A05131AGPA

Description
CSC, , 131 Ohm, 2%
Description
CSC, , 131 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 131 Ohm, 2% Vishay - 43C6412 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 131 Ohm, 2% Vishay
43C6412
Csc, , 131 Ohm, 2% Vishay 43C6412
CSC, , 131 Ohm, 2%

CSC, , 131 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6412
Product Name Csc, , 131 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details