Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC04A03560RGPA

Description
560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC560B-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC560B-ND
Resistor Networks, Arrays CSC560B-ND
560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
RES NET 560 OHM 4P 2RES SIP - CSC04A03560RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 560 OHM 4P 2RES SIP
CSC04A03560RGPA
RES NET 560 OHM 4P 2RES SIP CSC04A03560RGPA
RES NET 560ohm 4P 2RES SIP

RES NET 560ohm 4P 2RES SIP

Supplier's Site
Csc, , 560 Ohm, 2% Vishay - 43C6408 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 560 Ohm, 2% Vishay
43C6408
Csc, , 560 Ohm, 2% Vishay 43C6408
CSC, , 560 Ohm, 2%

CSC, , 560 Ohm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC560B-ND CSC04A03560RGPA 43C6408
Product Name Resistor Networks, Arrays RES NET 560 OHM 4P 2RES SIP Csc, , 560 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers