Vishay Intertechnology, Inc. Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk CSC04A03560RGEK

Description
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk - CSC04A03560RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk
CSC04A03560RGEK
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk CSC04A03560RGEK
Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
560 OHM Resistor - 50-CSC04A03560RGEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560 OHM Resistor
50-CSC04A03560RGEK
560 OHM Resistor 50-CSC04A03560RGEK
RES ARRAY 2 RES 560 OHM 4SIP Product overview: CSC04A03560RGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC04A03560RGEK can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 560 OHM 4SIP Product overview: CSC04A03560RGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC04A03560RGEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CSC04A03560RGEK
1094668-CSC04A03560RGEK
Resistor Networks, Arrays - CSC04A03560RGEK 1094668-CSC04A03560RGEK
Manufacturer: Vishay Win Source Part Number: 1094668-CSC04A03560R GEK Packaging: Bulk Height - Seated (Max): 0.195" (4.95mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 560 Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 300mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1094668-CSC04A03560RGEK
Packaging: Bulk
Height - Seated (Max): 0.195" (4.95mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 560
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 300mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Resistor Networks, Arrays - CSC560A-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC560A-ND
Resistor Networks, Arrays CSC560A-ND
560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

560 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number CSC04A03560RGEK 50-CSC04A03560RGEK 1094668-CSC04A03560RGEK CSC560A-ND
Product Name Res Thick Film NET 560 Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk 560 OHM Resistor Resistor Networks, Arrays - CSC04A03560RGEK Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole ThroughHole; 4-SIP
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details