Vishay Intertechnology, Inc. RES NET 510 OHM 4P 2RES SIP CSC04A03510RGPA

Description
RES NET 510ohm 4P 2RES SIP
Request a Quote Datasheet
Description
RES NET 510ohm 4P 2RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 510 OHM 4P 2RES SIP - CSC04A03510RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 510 OHM 4P 2RES SIP
CSC04A03510RGPA
RES NET 510 OHM 4P 2RES SIP CSC04A03510RGPA
RES NET 510ohm 4P 2RES SIP

RES NET 510ohm 4P 2RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A03510RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A03510RGPA-ND
Resistor Networks, Arrays CSC04A03510RGPA-ND
510 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

510 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 510 Ohm, 2% Vishay - 43C6407 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 510 Ohm, 2% Vishay
43C6407
Csc, , 510 Ohm, 2% Vishay 43C6407
CSC, , 510 Ohm, 2%

CSC, , 510 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A03510RGPA CSC04A03510RGPA-ND 43C6407
Product Name RES NET 510 OHM 4P 2RES SIP Resistor Networks, Arrays Csc, , 510 Ohm, 2% Vishay
Resistance Range 510 ohms 510 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers