Res Thick Film NET 3.9K Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC04A033K90GPA | 43C6398 |
| Product Name | Res Thick Film NET 3.9K Ohm 2% 2/5W ¦100ppm/¦C ISOL 4-Pin SIP Pin Thru-Hole Bulk | Csc, , 3.9 Kohm, 2% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |