Vishay Intertechnology, Inc. RES NET 3.3K OHM 4P 2RES SIP CSC04A033K30GPA

Description
RES NET 3.3Kohm 4P 2RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 4P 2RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 4P 2RES SIP - CSC04A033K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 4P 2RES SIP
CSC04A033K30GPA
RES NET 3.3K OHM 4P 2RES SIP CSC04A033K30GPA
RES NET 3.3Kohm 4P 2RES SIP

RES NET 3.3Kohm 4P 2RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A033K30GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A033K30GPA-ND
Resistor Networks, Arrays CSC04A033K30GPA-ND
3.3k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

3.3k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 3.3 Kohm, 2% Vishay - 43C6397 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 3.3 Kohm, 2% Vishay
43C6397
Csc, , 3.3 Kohm, 2% Vishay 43C6397
CSC, , 3.3 kOhm, 2%

CSC, , 3.3 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A033K30GPA CSC04A033K30GPA-ND 43C6397
Product Name RES NET 3.3K OHM 4P 2RES SIP Resistor Networks, Arrays Csc, , 3.3 Kohm, 2% Vishay
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers