Vishay Intertechnology, Inc. RES NET 2.2K OHM 4P 2RES SIP CSC04A032K20GPA

Description
RES NET 2.2Kohm 4P 2RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 4P 2RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 4P 2RES SIP - CSC04A032K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 4P 2RES SIP
CSC04A032K20GPA
RES NET 2.2K OHM 4P 2RES SIP CSC04A032K20GPA
RES NET 2.2Kohm 4P 2RES SIP

RES NET 2.2Kohm 4P 2RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A032K20GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A032K20GPA-ND
Resistor Networks, Arrays CSC04A032K20GPA-ND
2.2k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

2.2k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 2.2 Kohm, 2% Vishay - 43C6389 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 2.2 Kohm, 2% Vishay
43C6389
Csc, , 2.2 Kohm, 2% Vishay 43C6389
CSC, , 2.2 kOhm, 2%

CSC, , 2.2 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A032K20GPA CSC04A032K20GPA-ND 43C6389
Product Name RES NET 2.2K OHM 4P 2RES SIP Resistor Networks, Arrays Csc, , 2.2 Kohm, 2% Vishay
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details