Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC04A0322K0GPA

Description
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC04A0322K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A0322K0GPA-ND
Resistor Networks, Arrays CSC04A0322K0GPA-ND
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
RES NET 22K OHM 4P 2RES SIP - CSC04A0322K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22K OHM 4P 2RES SIP
CSC04A0322K0GPA
RES NET 22K OHM 4P 2RES SIP CSC04A0322K0GPA
RES NET 22Kohm 4P 2RES SIP

RES NET 22Kohm 4P 2RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC04A0322K0GPA-ND CSC04A0322K0GPA
Product Name Resistor Networks, Arrays RES NET 22K OHM 4P 2RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers