Vishay Intertechnology, Inc. RES NET 150K OHM 4P 2RES SIP CSC04A03150KGPA

Description
RES NET 150Kohm 4P 2RES SIP
Request a Quote Datasheet
Description
RES NET 150Kohm 4P 2RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 150K OHM 4P 2RES SIP - CSC04A03150KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 150K OHM 4P 2RES SIP
CSC04A03150KGPA
RES NET 150K OHM 4P 2RES SIP CSC04A03150KGPA
RES NET 150Kohm 4P 2RES SIP

RES NET 150Kohm 4P 2RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A03150KGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A03150KGPA-ND
Resistor Networks, Arrays CSC04A03150KGPA-ND
150k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

150k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 150 Kohm, 2% Vishay - 43C6386 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 150 Kohm, 2% Vishay
43C6386
Csc, , 150 Kohm, 2% Vishay 43C6386
CSC, , 150 kOhm, 2%

CSC, , 150 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A03150KGPA CSC04A03150KGPA-ND 43C6386
Product Name RES NET 150K OHM 4P 2RES SIP Resistor Networks, Arrays Csc, , 150 Kohm, 2% Vishay
Resistance Range 150000 ohms 150000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details