RES NET 100ohm 4P 2RES SIP
100 Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC04A03100RGPA | CSC04A03100RGPA-ND | 43C6383 |
| Product Name | RES NET 100 OHM 4P 2RES SIP | Resistor Networks, Arrays | Csc, , 100 Ohm, 2% Vishay |
| Resistance Range | 100 ohms | 100 ohms | |
| Configuration | Chip Array | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 4-SIP |