Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC04A016K80GPA

Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC04A016K80GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A016K80GPA-ND
Resistor Networks, Arrays CSC04A016K80GPA-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
RES NET 6.8K OHM 4P 3RES SIP - CSC04A016K80GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.8K OHM 4P 3RES SIP
CSC04A016K80GPA
RES NET 6.8K OHM 4P 3RES SIP CSC04A016K80GPA
RES NET 6.8Kohm 4P 3RES SIP

RES NET 6.8Kohm 4P 3RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC04A016K80GPA-ND CSC04A016K80GPA
Product Name Resistor Networks, Arrays RES NET 6.8K OHM 4P 3RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details