Vishay Precision Group Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk CSC04A015K60GPA

Description
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk
Request a Quote
Description
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk - CSC04A015K60GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk
CSC04A015K60GPA
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk CSC04A015K60GPA
Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Csc, , 5.6 Kohm, 2% Vishay - 43C6366 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 5.6 Kohm, 2% Vishay
43C6366
Csc, , 5.6 Kohm, 2% Vishay 43C6366
CSC, , 5.6 kOhm, 2%

CSC, , 5.6 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC04A015K60GPA 43C6366
Product Name Res Thick Film NET 5.6K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk Csc, , 5.6 Kohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details