Vishay Intertechnology, Inc. RES NET 5.1K OHM 4P 3RES SIP CSC04A015K10GPA

Description
RES NET 5.1Kohm 4P 3RES SIP
Request a Quote Datasheet
Description
RES NET 5.1Kohm 4P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.1K OHM 4P 3RES SIP - CSC04A015K10GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.1K OHM 4P 3RES SIP
CSC04A015K10GPA
RES NET 5.1K OHM 4P 3RES SIP CSC04A015K10GPA
RES NET 5.1Kohm 4P 3RES SIP

RES NET 5.1Kohm 4P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A015K10GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A015K10GPA-ND
Resistor Networks, Arrays CSC04A015K10GPA-ND
5.1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

5.1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC04A015K10GPA CSC04A015K10GPA-ND
Product Name RES NET 5.1K OHM 4P 3RES SIP Resistor Networks, Arrays
Resistance Range 5100 ohms 5100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers