Vishay Intertechnology, Inc. RES NET 56K OHM 4P 3RES SIP CSC04A0156K0GPA

Description
RES NET 56Kohm 4P 3RES SIP
Request a Quote Datasheet
Description
RES NET 56Kohm 4P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 56K OHM 4P 3RES SIP - CSC04A0156K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 56K OHM 4P 3RES SIP
CSC04A0156K0GPA
RES NET 56K OHM 4P 3RES SIP CSC04A0156K0GPA
RES NET 56Kohm 4P 3RES SIP

RES NET 56Kohm 4P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A0156K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A0156K0GPA-ND
Resistor Networks, Arrays CSC04A0156K0GPA-ND
56k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

56k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 56 Kohm, 2% Vishay - 43C6368 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 56 Kohm, 2% Vishay
43C6368
Csc, , 56 Kohm, 2% Vishay 43C6368
CSC, , 56 kOhm, 2%

CSC, , 56 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A0156K0GPA CSC04A0156K0GPA-ND 43C6368
Product Name RES NET 56K OHM 4P 3RES SIP Resistor Networks, Arrays Csc, , 56 Kohm, 2% Vishay
Resistance Range 56000 ohms 56000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details