Vishay Intertechnology, Inc. RES NET 33K OHM 4P 3RES SIP CSC04A0133K0GPA

Description
RES NET 33Kohm 4P 3RES SIP
Request a Quote Datasheet
Description
RES NET 33Kohm 4P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33K OHM 4P 3RES SIP - CSC04A0133K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33K OHM 4P 3RES SIP
CSC04A0133K0GPA
RES NET 33K OHM 4P 3RES SIP CSC04A0133K0GPA
RES NET 33Kohm 4P 3RES SIP

RES NET 33Kohm 4P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A0133K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A0133K0GPA-ND
Resistor Networks, Arrays CSC04A0133K0GPA-ND
33k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

33k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC04A0133K0GPA CSC04A0133K0GPA-ND
Product Name RES NET 33K OHM 4P 3RES SIP Resistor Networks, Arrays
Resistance Range 33000 ohms 33000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers