Res Thick Film NET 330K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC04A01330KGPA | 43C6358 |
| Product Name | Res Thick Film NET 330K Ohm 2% 2/5W ¦100ppm/¦C BUS 4-Pin SIP Pin Thru-Hole Bulk | Csc, , 330 Kohm, 2% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |