Vishay Intertechnology, Inc. RES NET 22K OHM 4P 3RES SIP CSC04A0122K0GPA

Description
RES NET 22Kohm 4P 3RES SIP
Request a Quote Datasheet
Description
RES NET 22Kohm 4P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22K OHM 4P 3RES SIP - CSC04A0122K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22K OHM 4P 3RES SIP
CSC04A0122K0GPA
RES NET 22K OHM 4P 3RES SIP CSC04A0122K0GPA
RES NET 22Kohm 4P 3RES SIP

RES NET 22Kohm 4P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A0122K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A0122K0GPA-ND
Resistor Networks, Arrays CSC04A0122K0GPA-ND
22k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 22 Kohm, 2% Vishay - 43C6350 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22 Kohm, 2% Vishay
43C6350
Csc, , 22 Kohm, 2% Vishay 43C6350
CSC, , 22 kOhm, 2%

CSC, , 22 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A0122K0GPA CSC04A0122K0GPA-ND 43C6350
Product Name RES NET 22K OHM 4P 3RES SIP Resistor Networks, Arrays Csc, , 22 Kohm, 2% Vishay
Resistance Range 22000 ohms 22000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
RIA Isolated Array -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details