Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC04A011K00GPA

Description
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC04A011K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A011K00GPA-ND
Resistor Networks, Arrays CSC04A011K00GPA-ND
1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
RES NET 1K OHM 4P 3RES SIP - CSC04A011K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 4P 3RES SIP
CSC04A011K00GPA
RES NET 1K OHM 4P 3RES SIP CSC04A011K00GPA
RES NET 1Kohm 4P 3RES SIP

RES NET 1Kohm 4P 3RES SIP

Supplier's Site
Csc, , 1 Kohm, 2% Vishay - 43C6333 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 2% Vishay
43C6333
Csc, , 1 Kohm, 2% Vishay 43C6333
CSC, , 1 kOhm, 2%

CSC, , 1 kOhm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A011K00GPA-ND CSC04A011K00GPA 43C6333
Product Name Resistor Networks, Arrays RES NET 1K OHM 4P 3RES SIP Csc, , 1 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details