Vishay Precision Group Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati... CSC04A0110K0GEK

Description
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati...
Request a Quote
Description
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati... - CSC04A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati...
CSC04A0110K0GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati... CSC04A0110K0GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati...

Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati...

Supplier's Site
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Vishay - 71M1499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Vishay
71M1499
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Vishay 71M1499
RESISTOR, BUSSED RESISTOR NETWORK, 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC04A0110K0GEK 71M1499
Product Name Thick Film Resistor NetworksSeries:CSC; Resistance:10kohm; Resistance Tolerance:+/- 2%; Power Rati... Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers