Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC04A01100KFPA

Description
100k Ohm ±1% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
100k Ohm ±1% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC04A01100KFPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A01100KFPA-ND
Resistor Networks, Arrays CSC04A01100KFPA-ND
100k Ohm ±1% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

100k Ohm ±1% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
RES NET 100K OHM 4P 3RES SIP - CSC04A01100KFPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 4P 3RES SIP
CSC04A01100KFPA
RES NET 100K OHM 4P 3RES SIP CSC04A01100KFPA
RES NET 100Kohm 4P 3RES SIP

RES NET 100Kohm 4P 3RES SIP

Supplier's Site
Csc, 0.4 Watts, 100 Kohm, 1% Vishay - 43C6339 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 0.4 Watts, 100 Kohm, 1% Vishay
43C6339
Csc, 0.4 Watts, 100 Kohm, 1% Vishay 43C6339
CSC, 0.4 Watts, 100 kOhm, 1%

CSC, 0.4 Watts, 100 kOhm, 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A01100KFPA-ND CSC04A01100KFPA 43C6339
Product Name Resistor Networks, Arrays RES NET 100K OHM 4P 3RES SIP Csc, 0.4 Watts, 100 Kohm, 1% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details