Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - CSA2M-E3/I CSA2M-E3/I

Description
Manufacturer: Vishay Win Source Part Number: 867343-CSA2M-E3/I Features: Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CSA2M-E3/IGICT, CSA2M-E3/IGITR, CSA2M-E3/IGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867343-CSA2M-E3/I Features: Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CSA2M-E3/IGICT, CSA2M-E3/IGITR, CSA2M-E3/IGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CSA2M-E3/I - 867343-CSA2M-E3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSA2M-E3/I
867343-CSA2M-E3/I
Diodes, Rectifiers - Single - CSA2M-E3/I 867343-CSA2M-E3/I
Manufacturer: Vishay Win Source Part Number: 867343-CSA2M-E3/I Features: Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CSA2M-E3/IGICT, CSA2M-E3/IGITR, CSA2M-E3/IGIDKR

Manufacturer: Vishay
Win Source Part Number: 867343-CSA2M-E3/I
Features: Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CSA2M-E3/IGICT, CSA2M-E3/IGITR, CSA2M-E3/IGIDKR

Buy Now Datasheet
1KV 2A Diode and Rectifier - 280-CSA2M-E3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
280-CSA2M-E3/I
1KV 2A Diode and Rectifier 280-CSA2M-E3/I
Diode Switching 1KV 2A 2-Pin SMA T/R Product overview: CSA2M-E3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2M-E3/I can be used for catalog matching and distributor lookup.

Diode Switching 1KV 2A 2-Pin SMA T/R Product overview: CSA2M-E3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2M-E3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CSA2M-E3/I
Rectifiers CSA2M-E3/I
Rectifiers If 1.6-2A Vrrm 1000V Ifsm 50A DO-214AC

Rectifiers If 1.6-2A Vrrm 1000V Ifsm 50A DO-214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CSA2M-E3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CSA2M-E3/I
Discrete Semiconductor Products - Diodes - Rectifiers CSA2M-E3/I
DIODE GEN PURP 1KV 1.6A DO214AC

DIODE GEN PURP 1KV 1.6A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 867343-CSA2M-E3/I 280-CSA2M-E3/I CSA2M-E3/I CSA2M-E3/I
Product Name Diodes, Rectifiers - Single - CSA2M-E3/I 1KV 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA)
Package Tape and Reel DO-214AC-2 SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010312 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details