Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793795-CSA2K-E3/I
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1.6A
Reverse Recovery Time (trr): 2.1μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: CSA2K
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): S2SMAK; GS2K; GS2K-LT; GS2K-TP;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 800V 1.6A DO214AC Product overview: CSA2K-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2K-E3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1.6A DO214AC
Rectifiers If 1.6-2A Vrrm 800V Ifsm 50A DO-214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 793795-CSA2K-E3/I | 280-CSA2K-E3/I | CSA2K-E3/I | CSA2K-E3/I |
| Product Name | Diodes, Rectifiers - Single - CSA2K-E3/I | 800V 1.6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.15 volts | 1.15 volts | ||
| VR | 800 volts | |||
| IR | 0.0050 mA | |||
| trr | 2100 ns |