Vishay Intertechnology, Inc. 600V 1.6A Diode and Rectifier CSA2J-E3/I

Description
DIODE GEN PURP 600V 1.6A DO214AC Product overview: CSA2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2J-E3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.6A DO214AC Product overview: CSA2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2J-E3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.6A Diode and Rectifier - 280-CSA2J-E3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.6A Diode and Rectifier
280-CSA2J-E3/I
600V 1.6A Diode and Rectifier 280-CSA2J-E3/I
DIODE GEN PURP 600V 1.6A DO214AC Product overview: CSA2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2J-E3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.6A DO214AC Product overview: CSA2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2J-E3/I can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CSA2J-E3/I - 867342-CSA2J-E3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSA2J-E3/I
867342-CSA2J-E3/I
Diodes, Rectifiers - Single - CSA2J-E3/I 867342-CSA2J-E3/I
Manufacturer: Vishay Win Source Part Number: 867342-CSA2J-E3/I Features: Diode Standard 600 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CSA2J-E3/IGIDKR, CSA2J-E3/IGICT, CSA2J-E3/IGITR

Manufacturer: Vishay
Win Source Part Number: 867342-CSA2J-E3/I
Features: Diode Standard 600 V 1.6A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CSA2J-E3/IGIDKR, CSA2J-E3/IGICT, CSA2J-E3/IGITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CSA2J-E3/I
Rectifiers CSA2J-E3/I
Rectifiers If 1.6-2A Vrrm 600V Ifsm 50A DO-214AC

Rectifiers If 1.6-2A Vrrm 600V Ifsm 50A DO-214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CSA2J-E3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CSA2J-E3/I
Discrete Semiconductor Products - Diodes - Rectifiers CSA2J-E3/I
DIODE GEN PURP 600V 1.6A DO214AC

DIODE GEN PURP 600V 1.6A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-CSA2J-E3/I 867342-CSA2J-E3/I CSA2J-E3/I CSA2J-E3/I
Product Name 600V 1.6A Diode and Rectifier Diodes, Rectifiers - Single - CSA2J-E3/I Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC-2 SMA
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data