Diode Standard 200V 1.6A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 867340-CSA2D-E3/I
Features: Diode Standard 200 V 1.6A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CSA2D-E3/IGIDKR, CSA2D-E3/IGICT, CSA2D-E3/IGITR
DIODE GEN PURP 200V 1.6A DO214AC Product overview: CSA2D-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSA2D-E3/I can be used for catalog matching and distributor lookup.
2A, 200V, SMA, STD GPP SM RECT.
2A, 200V, SMA, STD GPP SM RECT.
2A, 200V, SMA, STD GPP SM RECT.
DIODE GEN PURP 200V 1.6A DO214AC
Rectifiers If 1.6-2A Vrrm 200V Ifsm 50A DO-214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CSA2D-E3/IGITR-ND | 867340-CSA2D-E3/I | 280-CSA2D-E3/I | 1808570 | CSA2D-E3/I | CSA2D-E3/I |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CSA2D-E3/I | 200V 1.6A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Diode Standard 200 V 1.6A Surface Mount DO-214AC (SMA) | |||||
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC-2 |