Manufacturer: Vishay
Win Source Part Number: 867281-CS3M-E3/I
Features: Diode Standard 1000 V 2A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS3
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CS3M-E3/IGITR, CS3M-E3/IGIDKR, CS3M-E3/IGICT
DIODE GEN PURP 1KV 2A DO214AB Product overview: CS3M-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS3M-E3/I can be used for catalog matching and distributor lookup.
Rectifiers If 3A Vrrm 1000V Ifsm 100A DO-214AC
DIODE GEN PURP 1KV 2A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 867281-CS3M-E3/I | 280-CS3M-E3/I | CS3M-E3/I | CS3M-E3/I |
| Product Name | Diodes, Rectifiers - Single - CS3M-E3/I | 1KV 2A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1000 V 2A Surface Mount DO-214AB (SMC) | |||
| Package | Tape & Reel (TR) | DO-214AB | ||
| RoHS Compliant | RoHS |