DIODE GEN PURP 400V 2A DO214AB
Rectifiers If 3A Vrrm 400V Ifsm 100A DO-214AC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | CS3G-E3/I | CS3G-E3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Removed |