DIODE GEN PURP 200V 2A DO214AB
Rectifiers If 3A Vrrm 200V Ifsm 100A DO-214AC
DIODE GEN PURP 200V 2A DO214AB
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | CS3D-E3/I | CS3D-E3/I | CS3D-E3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Life Cycle Stage | Removed |