Vishay Intertechnology, Inc. Resistor Networks, Arrays CS33-5MG5MD

Description
5M, 5M Ohm ±0.5% 125mW Power Per Element Decade Resistor 2 Resistor Network/Array
Request a Quote Datasheet
Description
5M, 5M Ohm ±0.5% 125mW Power Per Element Decade Resistor 2 Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-CS33-5MG5MD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-CS33-5MG5MD-ND
Resistor Networks, Arrays 716-CS33-5MG5MD-ND
5M, 5M Ohm ±0.5% 125mW Power Per Element Decade Resistor 2 Resistor Network/Array

5M, 5M Ohm ±0.5% 125mW Power Per Element Decade Resistor 2 Resistor Network/Array

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-CS33-5MG5MD-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers