Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793591-CS2M-E3/I
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1.6A
Reverse Recovery Time (trr): 2.1μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: CS2M
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): S2M; S2M-13-F; S2MH;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
2A, 1000V, SMB, STD GPP SM RECT.
2A, 1000V, SMB, STD GPP SM RECT.
2A, 1000V, SMB, STD GPP SM RECT.
DIODE GEN PURP 1KV 1.6A DO214AA Product overview: CS2M-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS2M-E3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1.6A DO214AA
Rectifiers If 2A Vrrm 1000V Ifsm 50A DO-214AC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 793591-CS2M-E3/I | 1808256 | 280-CS2M-E3/I | CS2M-E3/I | CS2M-E3/I |
| Product Name | Diodes, Rectifiers - Single - CS2M-E3/I | Schottky Diodes & Rectifiers | 1KV 1.6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 1000 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 2100 ns |