DIODE GEN PURP 800V 1.6A DO214AA
Rectifiers If 2A Vrrm 800V Ifsm 50A DO-214AC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | CS2K-E3/I | CS2K-E3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | SMB | DO-214AC-2 |