Vishay Intertechnology, Inc. 600V 1.6A Diode and Rectifier CS2J-E3/I

Description
DIODE GEN PURP 600V 1.6A DO214AA Product overview: CS2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS2J-E3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.6A DO214AA Product overview: CS2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS2J-E3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.6A Diode and Rectifier - 280-CS2J-E3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.6A Diode and Rectifier
280-CS2J-E3/I
600V 1.6A Diode and Rectifier 280-CS2J-E3/I
DIODE GEN PURP 600V 1.6A DO214AA Product overview: CS2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS2J-E3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.6A DO214AA Product overview: CS2J-E3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS2J-E3/I can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CS2J-E3/I - 1093615-CS2J-E3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CS2J-E3/I
1093615-CS2J-E3/I
Diodes, Rectifiers - Single - CS2J-E3/I 1093615-CS2J-E3/I
Manufacturer: Vishay Win Source Part Number: 1093615-CS2J-E3/I Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A Reverse Recovery Time (trr): 2.1μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1093615-CS2J-E3/I
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2.1μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CS2J-E3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS2J-E3/I
Discrete Semiconductor Products - Diodes - Rectifiers CS2J-E3/I
DIODE GEN PURP 600V 1.6A DO214AA

DIODE GEN PURP 600V 1.6A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-CS2J-E3/I 1093615-CS2J-E3/I CS2J-E3/I
Product Name 600V 1.6A Diode and Rectifier Diodes, Rectifiers - Single - CS2J-E3/I Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 650 volts
View Details
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1464799 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details