DIODE GEN PURP 800V 1A DO214AC
Rectifiers If 1A Vrrm 800V Ifsm 30A DO-214AC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | CS1K-E3/I | CS1K-E3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | SMA | DO-214AC-2 |