Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: CS1G-E3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CS1G-E3/I can be used for catalog matching and distributor lookup.
1A, 400V, SMA, STD GPP SM RECT.
1A, 400V, SMA, STD GPP SM RECT.
1A, 400V, SMA, STD GPP SM RECT.
Manufacturer: Vishay
Win Source Part Number: 1093463-CS1G-E3/I
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
DIODE GEN PURP 400V 1A DO214AC
Rectifiers If 1A Vrrm 400V Ifsm 30A DO-214AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-CS1G-E3/I | 1808674 | 1093463-CS1G-E3/I | CS1G-E3/I | CS1G-E3/I |
| Product Name | 1A 400V Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - CS1G-E3/I | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-214AC | DO-214AC | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts |