Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
CS1G-E3/H -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
CS1G-E3/H
Description
DIODE GEN PURP 400V 1A DO214AC
Datasheet
Description
DIODE GEN PURP 400V 1A DO214AC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS1G-E3/H
Discrete Semiconductor Products - Diodes - Rectifiers
CS1G-E3/H
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
CS1G-E3/H
Rectifiers
CS1G-E3/H
Rectifiers 1A, 400V, SMA
Rectifiers 1A, 400V, SMA
Buy Now
Datasheet
Technical Specifications
Acme Chip Technology Co., Limited
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Rectifiers
Product Number
CS1G-E3/H
CS1G-E3/H
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
High-speed switching diode
BAS16VY-QZ
Specs
Diode Applications
Switching
View Details
3
suppliers
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ300F
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: YG901C3R
Specs
Package
TO-220F
I
O
5 amps
V
RRM
300 volts
View Details
Micross Components, Inc.
Rectifier Diode
1N5807
Specs
I
FSM
125 amps
I
F
6000 mA
t
rr
30 ns
View Details