Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRMA2512AF40M0FKEF

Description
40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRMA2512AF40M0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA2512AF40M0FKEFCT-ND
Chip Resistor - Surface Mount 3579-CRMA2512AF40M0FKEFCT-ND
40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA2512AF40M0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA2512AF40M0FKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRMA2512AF40M0FKEFDKR-ND
40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA2512AF40M0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA2512AF40M0FKEFTR-ND
Chip Resistor - Surface Mount 3579-CRMA2512AF40M0FKEFTR-ND
40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

40 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRMA2512AF40M0FKEFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details