Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRMA1210AF10M0FKEF

Description
10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRMA1210AF10M0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1210AF10M0FKEFTR-ND
Chip Resistor - Surface Mount 3579-CRMA1210AF10M0FKEFTR-ND
10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA1210AF10M0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1210AF10M0FKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRMA1210AF10M0FKEFDKR-ND
10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA1210AF10M0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1210AF10M0FKEFCT-ND
Chip Resistor - Surface Mount 3579-CRMA1210AF10M0FKEFCT-ND
10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.35W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRMA1210AF10M0FKEFTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers