Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRMA1206AF500KFKEF

Description
500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRMA1206AF500KFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1206AF500KFKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRMA1206AF500KFKEFDKR-ND
500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA1206AF500KFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1206AF500KFKEFCT-ND
Chip Resistor - Surface Mount 3579-CRMA1206AF500KFKEFCT-ND
500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRMA1206AF500KFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRMA1206AF500KFKEFTR-ND
Chip Resistor - Surface Mount 3579-CRMA1206AF500KFKEFTR-ND
500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

500 kOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 500K, 1%, 0.3W, 1206, Thick Film Rohs Compliant Vishay - 71AH3168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500K, 1%, 0.3W, 1206, Thick Film Rohs Compliant Vishay
71AH3168
Res, 500K, 1%, 0.3W, 1206, Thick Film Rohs Compliant Vishay 71AH3168
RES, 500K, 1%, 0.3W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 500K, 1%, 0.3W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CRMA1206AF500KFKEFDKR-ND 71AH3168
Product Name Chip Resistor - Surface Mount Res, 500K, 1%, 0.3W, 1206, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers