The CRL-060 is a self-powered LoraWan current transformer designed for wireless current sensing applications. It has a full-scale current rating of 60 AAC and requires a minimum AC charge current of 5 AAC for 30 minutes. This device operates on US frequencies (902-928 MHz) and is suitable for various applications, including portable instruments, sub-metering, and monitoring motor loads. The transformer features a compact size, low cost, and a secure locking hinge. It can transmit data over distances of up to half a mile, depending on environmental conditions. The operating temperature range is from -20°C to +65°C, with a storage temperature range of -45°C to +85°C. The device has an accuracy of 2% of full scale and operates effectively within a linear range of 10% to 100% of its full scale. It is designed to meet UL 6010-1 standards and is rated to NFPA70.
Win Source Part Number: 1384988-CRL-060-UE
Category: Unclassified
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1384988-CRL-060-UE |
| Product Name | Unclassified |