Vishay Precision Group Surface Mount Resistors CRHV2512AF500MFKET

Description
Vishay CRHV2512AF500MFKET
Request a Quote Datasheet
Description
Vishay CRHV2512AF500MFKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8198773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198773P
Surface Mount Resistors 8198773P
Vishay CRHV2512AF500MFKET

Vishay CRHV2512AF500MFKET

Supplier's Site
Surface Mount Resistors - 8198773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198773
Surface Mount Resistors 8198773
Vishay CRHV2512AF500MFKET

Vishay CRHV2512AF500MFKET

Supplier's Site
Surface Mount Resistors - 1676694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1676694
Surface Mount Resistors 1676694
Vishay CRHV2512AF500MFKET

Vishay CRHV2512AF500MFKET

Supplier's Site
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay - 01Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay
01Y5408
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay 01Y5408
RES, 0G5, 1%, 1W, 2512, THICK FILM; Resistance:0.5Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G5, 1%, 1W, 2512, THICK FILM; Resistance:0.5Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay - 70AJ5553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay
70AJ5553
Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay 70AJ5553
RES, 0G5, 1%, 1W, 2512, THICK FILM; Resistance:0.5Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G5, 1%, 1W, 2512, THICK FILM; Resistance:0.5Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8198773P 8198773 01Y5408
Product Name Surface Mount Resistors Surface Mount Resistors Res, 0G5, 1%, 1W, 2512, Thick Film; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 0.5000 ohms 5.00E8 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details