Vishay Intertechnology, Inc. Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R CRHV2512AF15M0KKSB

Description
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R - CRHV2512AF15M0KKSB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R
CRHV2512AF15M0KKSB
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R CRHV2512AF15M0KKSB
Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R

Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRHV2512AF15M0KKSB
Product Name Res 2512 15M Ohm 10% 7/10W ¦100ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers