Vishay Precision Group Chip Resistor - Surface Mount CRHV2512AF100MFKET

Description
CRHV2512AF 100M 1% 100 ET E3
Request a Quote Datasheet
Description
CRHV2512AF 100M 1% 100 ET E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKETTR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKETTR-ND
CRHV2512AF 100M 1% 100 ET E3

CRHV2512AF 100M 1% 100 ET E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKETCT-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKETCT-ND
CRHV2512AF 100M 1% 100 ET E3

CRHV2512AF 100M 1% 100 ET E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF100MFKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF100MFKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF100MFKETDKR-ND
CRHV2512AF 100M 1% 100 ET E3

CRHV2512AF 100M 1% 100 ET E3

Buy Now Datasheet
Surface Mount Resistors - 8198764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198764P
Surface Mount Resistors 8198764P
Vishay CRHV2512AF100MFKET

Vishay CRHV2512AF100MFKET

Supplier's Site
Surface Mount Resistors - 8198764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8198764
Surface Mount Resistors 8198764
Vishay CRHV2512AF100MFKET

Vishay CRHV2512AF100MFKET

Supplier's Site
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay - 01Y5182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay
01Y5182
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay 01Y5182
RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay - 70AJ5550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay
70AJ5550
Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay 70AJ5550
RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

RES, 0G1, 1%, 1W, 2512, THICK FILM; Resistance:0.1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 3579-CRHV2512AF100MFKETTR-ND 8198764P 8198764 01Y5182
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 0G1, 1%, 1W, 2512, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details